Vishay Intertechnology, Inc. RES 5 OHM 1/2W 2% AXIAL CMF075R0000GKBF

Description
RES 5ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 1/2W 2% AXIAL - CMF075R0000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1/2W 2% AXIAL
CMF075R0000GKBF
RES 5 OHM 1/2W 2% AXIAL CMF075R0000GKBF
RES 5ohm 1/2W 2% AXIAL

RES 5ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF075R0000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF075R0000GKBF-ND
Through Hole Resistors CMF075R0000GKBF-ND
5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf07, 5 Ohm, +/2 Percent, 100 Ppm Vishay - 40C4420 - Newark, An Avnet Company
Chicago, IL, United States
Cmf07, 5 Ohm, +/2 Percent, 100 Ppm Vishay
40C4420
Cmf07, 5 Ohm, +/2 Percent, 100 Ppm Vishay 40C4420
CMF07, 5 Ohm, +/- 2 Percent, 100 ppm

CMF07, 5 Ohm, +/- 2 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF075R0000GKBF CMF075R0000GKBF-ND 40C4420
Product Name RES 5 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf07, 5 Ohm, +/2 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details