Vishay Precision Group Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF075K1000JNWF

Description
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF075K1000JNWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF075K1000JNWF
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF075K1000JNWF
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 5.1K 5% T-00 Re5 Vishay - 47P2813 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 5.1K 5% T-00 Re5 Vishay
47P2813
Cmf-07 5.1K 5% T-00 Re5 Vishay 47P2813
CMF-07 5.1K 5% T-00 RE5

CMF-07 5.1K 5% T-00 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF075K1000JNWF 47P2813
Product Name Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 5.1K 5% T-00 Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details