Vishay Precision Group Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF075K1000JNR7

Description
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF075K1000JNR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF075K1000JNR7
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF075K1000JNR7
Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 5.1K 5% T-00 Re7 Vishay - 47P2811 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 5.1K 5% T-00 Re7 Vishay
47P2811
Cmf-07 5.1K 5% T-00 Re7 Vishay 47P2811
CMF-07 5.1K 5% T-00 RE7

CMF-07 5.1K 5% T-00 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF075K1000JNR7 47P2811
Product Name Res Metal Film 5.1K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 5.1K 5% T-00 Re7 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details