Vishay Intertechnology, Inc. RES 5.1K OHM 1/2W 5% AXIAL CMF075K1000JNR6

Description
RES 5.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/2W 5% AXIAL - CMF075K1000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/2W 5% AXIAL
CMF075K1000JNR6
RES 5.1K OHM 1/2W 5% AXIAL CMF075K1000JNR6
RES 5.1Kohm 1/2W 5% AXIAL

RES 5.1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF075K1000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF075K1000JNR6-ND
Through Hole Resistors CMF075K1000JNR6-ND
5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 5.1K 5% T-00 Re6 Vishay - 47P2810 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 5.1K 5% T-00 Re6 Vishay
47P2810
Cmf-07 5.1K 5% T-00 Re6 Vishay 47P2810
CMF-07 5.1K 5% T-00 RE6

CMF-07 5.1K 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF075K1000JNR6 CMF075K1000JNR6-ND 47P2810
Product Name RES 5.1K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 5.1K 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details