Vishay Intertechnology, Inc. RES 5.1K OHM 1/2W 5% AXIAL CMF075K1000JNEA

Description
RES 5.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/2W 5% AXIAL - CMF075K1000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/2W 5% AXIAL
CMF075K1000JNEA
RES 5.1K OHM 1/2W 5% AXIAL CMF075K1000JNEA
RES 5.1Kohm 1/2W 5% AXIAL

RES 5.1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF075K1000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF075K1000JNEA-ND
Through Hole Resistors CMF075K1000JNEA-ND
5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF075K1000JNEA CMF075K1000JNEA-ND
Product Name RES 5.1K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers