RES 5.1Kohm 1/2W 5% AXIAL
5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,51KOhms,250WV,5
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF075K1000JNBF | CMF075K1000JNBF-ND | 40C4418 |
| Product Name | RES 5.1K OHM 1/2W 5% AXIAL | Through Hole Resistors | Resistor,metal Film,51Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 5100 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 2 watts | 0.5000 watts | |
| Configuration | Single Resistor | Single Resistor |