Vishay Intertechnology, Inc. RES 5.1K OHM 1/2W 5% AXIAL CMF075K1000JKR6

Description
RES 5.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/2W 5% AXIAL - CMF075K1000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/2W 5% AXIAL
CMF075K1000JKR6
RES 5.1K OHM 1/2W 5% AXIAL CMF075K1000JKR6
RES 5.1Kohm 1/2W 5% AXIAL

RES 5.1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF075K1000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF075K1000JKR6-ND
Through Hole Resistors CMF075K1000JKR6-ND
5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C4417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C4417
Resistor,metal Film,51Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C4417
Resistor,Metal Film,51KOhms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,51KOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF075K1000JKR6 CMF075K1000JKR6-ND 40C4417
Product Name RES 5.1K OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,51Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details