Vishay Intertechnology, Inc. RES 5.1K OHM 1/2W 2% AXIAL CMF075K1000GKEK

Description
RES 5.1Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/2W 2% AXIAL - CMF075K1000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/2W 2% AXIAL
CMF075K1000GKEK
RES 5.1K OHM 1/2W 2% AXIAL CMF075K1000GKEK
RES 5.1Kohm 1/2W 2% AXIAL

RES 5.1Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF075K1000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF075K1000GKEK-ND
Through Hole Resistors CMF075K1000GKEK-ND
5.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 5.1K 2% T-1 Ek E3 Vishay - 47P2799 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 5.1K 2% T-1 Ek E3 Vishay
47P2799
Cmf-07 5.1K 2% T-1 Ek E3 Vishay 47P2799
CMF-07 5.1K 2% T-1 EK e3

CMF-07 5.1K 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF075K1000GKEK CMF075K1000GKEK-ND 47P2799
Product Name RES 5.1K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 5.1K 2% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers