5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 5Kohms 5%
5kR 5% Metal Film Resistor, 1/2W, 250V, Axial Product overview: CMF075K0000JNEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF075K0000JNEK can be used for catalog matching and distributor lookup.
METAL FILM RESISTOR, 5KOHM, 500mW, ±5%; Resistance:5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF5.0KAA-ND | CMF075K0000JNEK | 53-CMF075K0000JNEK | 14M7153 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | 2W 250V Resistor | Metal Film Resistor, 5Kohm, 500Mw, ±5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |