Vishay Precision Group Res Metal Film 5K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF075K0000GKR8

Description
Res Metal Film 5K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 5K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF075K0000GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF075K0000GKR8
Res Metal Film 5K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF075K0000GKR8
Res Metal Film 5K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 5K 2% T-1 Re8 Vishay - 47P2797 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 5K 2% T-1 Re8 Vishay
47P2797
Cmf-07 5K 2% T-1 Re8 Vishay 47P2797
CMF-07 5K 2% T-1 RE8

CMF-07 5K 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF075K0000GKR8 47P2797
Product Name Res Metal Film 5K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 5K 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details