Vishay Intertechnology, Inc. Through Hole Resistors CMF07581R00JLEA

Description
581 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
581 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07581R00JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07581R00JLEA-ND
Through Hole Resistors CMF07581R00JLEA-ND
581 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

581 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 581 OHM 1/2W 5% AXIAL - CMF07581R00JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 581 OHM 1/2W 5% AXIAL
CMF07581R00JLEA
RES 581 OHM 1/2W 5% AXIAL CMF07581R00JLEA
RES 581ohm 1/2W 5% AXIAL

RES 581ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 581 5% T-0 Ea E3 Vishay - 47P2868 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 581 5% T-0 Ea E3 Vishay
47P2868
Cmf-07 581 5% T-0 Ea E3 Vishay 47P2868
CMF-07 581 5% T-0 EA e3

CMF-07 581 5% T-0 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07581R00JLEA-ND CMF07581R00JLEA 47P2868
Product Name Through Hole Resistors RES 581 OHM 1/2W 5% AXIAL Cmf-07 581 5% T-0 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 581 ohms 581 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details