Vishay Intertechnology, Inc. RES 56K OHM 1/2W 5% AXIAL CMF0756K000JNEK

Description
RES 56Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/2W 5% AXIAL - CMF0756K000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/2W 5% AXIAL
CMF0756K000JNEK
RES 56K OHM 1/2W 5% AXIAL CMF0756K000JNEK
RES 56Kohm 1/2W 5% AXIAL

RES 56Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0756K000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0756K000JNEK-ND
Through Hole Resistors CMF0756K000JNEK-ND
56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 56K 5% T-00 Ek E3 Vishay - 47P2852 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 56K 5% T-00 Ek E3 Vishay
47P2852
Cmf-07 56K 5% T-00 Ek E3 Vishay 47P2852
CMF-07 56K 5% T-00 EK e3

CMF-07 56K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0756K000JNEK CMF0756K000JNEK-ND 47P2852
Product Name RES 56K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 56K 5% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details