Vishay Intertechnology, Inc. Through Hole Resistors CMF0756K000JNBF

Description
56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0756K000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0756K000JNBF-ND
Through Hole Resistors CMF0756K000JNBF-ND
56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56K OHM 1/2W 5% AXIAL - CMF0756K000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/2W 5% AXIAL
CMF0756K000JNBF
RES 56K OHM 1/2W 5% AXIAL CMF0756K000JNBF
RES 56Kohm 1/2W 5% AXIAL

RES 56Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 56K 5% T-00 B14 Vishay - 47P2850 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 56K 5% T-00 B14 Vishay
47P2850
Cmf-07 56K 5% T-00 B14 Vishay 47P2850
CMF-07 56K 5% T-00 B14

CMF-07 56K 5% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0756K000JNBF-ND CMF0756K000JNBF 47P2850
Product Name Through Hole Resistors RES 56K OHM 1/2W 5% AXIAL Cmf-07 56K 5% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers