Vishay Precision Group Res Metal Film 560 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07560R00JNR8

Description
Res Metal Film 560 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 560 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 560 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07560R00JNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 560 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07560R00JNR8
Res Metal Film 560 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07560R00JNR8
Res Metal Film 560 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 560 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 560 5% T-00 Re8 Vishay - 47P2866 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 560 5% T-00 Re8 Vishay
47P2866
Cmf-07 560 5% T-00 Re8 Vishay 47P2866
CMF-07 560 5% T-00 RE8

CMF-07 560 5% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07560R00JNR8 47P2866
Product Name Res Metal Film 560 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 560 5% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details