Vishay Intertechnology, Inc. RES 560 OHM 1/2W 5% AXIAL CMF07560R00JNEK

Description
RES 560ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/2W 5% AXIAL - CMF07560R00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/2W 5% AXIAL
CMF07560R00JNEK
RES 560 OHM 1/2W 5% AXIAL CMF07560R00JNEK
RES 560ohm 1/2W 5% AXIAL

RES 560ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07560R00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07560R00JNEK-ND
Through Hole Resistors CMF07560R00JNEK-ND
560 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 560 5% T-00 Ek E3 Vishay - 47P2863 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 560 5% T-00 Ek E3 Vishay
47P2863
Cmf-07 560 5% T-00 Ek E3 Vishay 47P2863
CMF-07 560 5% T-00 EK e3

CMF-07 560 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07560R00JNEK CMF07560R00JNEK-ND 47P2863
Product Name RES 560 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 560 5% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details