Vishay Intertechnology, Inc. RES 560 OHM 1/2W 5% AXIAL CMF07560R00JNEB

Description
RES 560ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/2W 5% AXIAL - CMF07560R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/2W 5% AXIAL
CMF07560R00JNEB
RES 560 OHM 1/2W 5% AXIAL CMF07560R00JNEB
RES 560ohm 1/2W 5% AXIAL

RES 560ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07560R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07560R00JNEB-ND
Through Hole Resistors CMF07560R00JNEB-ND
560 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 560 5% T-00 Eb E3 Vishay - 47P2862 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 560 5% T-00 Eb E3 Vishay
47P2862
Cmf-07 560 5% T-00 Eb E3 Vishay 47P2862
CMF-07 560 5% T-00 EB e3

CMF-07 560 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07560R00JNEB CMF07560R00JNEB-ND 47P2862
Product Name RES 560 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 560 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details