Vishay Precision Group Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07560R00GKR8

Description
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07560R00GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07560R00GKR8
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07560R00GKR8
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 560 2% T-1 Re8 Vishay - 47P2860 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 560 2% T-1 Re8 Vishay
47P2860
Cmf-07 560 2% T-1 Re8 Vishay 47P2860
CMF-07 560 2% T-1 RE8

CMF-07 560 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07560R00GKR8 47P2860
Product Name Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 560 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details