Vishay Intertechnology, Inc. RES 560 OHM 1/2W 2% AXIAL CMF07560R00GKEB

Description
RES 560ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/2W 2% AXIAL - CMF07560R00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/2W 2% AXIAL
CMF07560R00GKEB
RES 560 OHM 1/2W 2% AXIAL CMF07560R00GKEB
RES 560ohm 1/2W 2% AXIAL

RES 560ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07560R00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07560R00GKEB-ND
Through Hole Resistors CMF07560R00GKEB-ND
560 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 560 2% T-1 Eb E3 Vishay - 47P2856 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 560 2% T-1 Eb E3 Vishay
47P2856
Cmf-07 560 2% T-1 Eb E3 Vishay 47P2856
CMF-07 560 2% T-1 EB e3

CMF-07 560 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07560R00GKEB CMF07560R00GKEB-ND 47P2856
Product Name RES 560 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 560 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details