Vishay Precision Group Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0751K000GKR8

Description
Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF0751K000GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF0751K000GKR8
Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0751K000GKR8
Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 51K 2% T-1 Re8 Vishay - 47P2827 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 51K 2% T-1 Re8 Vishay
47P2827
Cmf-07 51K 2% T-1 Re8 Vishay 47P2827
CMF-07 51K 2% T-1 RE8

CMF-07 51K 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0751K000GKR8 47P2827
Product Name Res Metal Film 51K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 51K 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details