Vishay Intertechnology, Inc. RES 51K OHM 1/2W 2% AXIAL CMF0751K000GKEA

Description
RES 51Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1/2W 2% AXIAL - CMF0751K000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/2W 2% AXIAL
CMF0751K000GKEA
RES 51K OHM 1/2W 2% AXIAL CMF0751K000GKEA
RES 51Kohm 1/2W 2% AXIAL

RES 51Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0751K000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0751K000GKEA-ND
Through Hole Resistors CMF0751K000GKEA-ND
51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 51K 2% T-1 Ea E3 Vishay - 47P2822 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 51K 2% T-1 Ea E3 Vishay
47P2822
Cmf-07 51K 2% T-1 Ea E3 Vishay 47P2822
CMF-07 51K 2% T-1 EA e3

CMF-07 51K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0751K000GKEA CMF0751K000GKEA-ND 47P2822
Product Name RES 51K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 51K 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details