Vishay Precision Group Res Metal Film 510 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07510R00JKR8

Description
Res Metal Film 510 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 510 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 510 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07510R00JKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 510 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07510R00JKR8
Res Metal Film 510 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07510R00JKR8
Res Metal Film 510 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 510 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 510 5% T-1 Re8 Vishay - 47P2848 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 510 5% T-1 Re8 Vishay
47P2848
Cmf-07 510 5% T-1 Re8 Vishay 47P2848
CMF-07 510 5% T-1 RE8

CMF-07 510 5% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07510R00JKR8 47P2848
Product Name Res Metal Film 510 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 510 5% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details