Vishay Intertechnology, Inc. RES 510 OHM 1/2W 5% AXIAL CMF07510R00JKR6

Description
RES 510ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/2W 5% AXIAL - CMF07510R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/2W 5% AXIAL
CMF07510R00JKR6
RES 510 OHM 1/2W 5% AXIAL CMF07510R00JKR6
RES 510ohm 1/2W 5% AXIAL

RES 510ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07510R00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07510R00JKR6-ND
Through Hole Resistors CMF07510R00JKR6-ND
510 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 510 5% T-1 Re6 Vishay - 47P2846 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 510 5% T-1 Re6 Vishay
47P2846
Cmf-07 510 5% T-1 Re6 Vishay 47P2846
CMF-07 510 5% T-1 RE6

CMF-07 510 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07510R00JKR6 CMF07510R00JKR6-ND 47P2846
Product Name RES 510 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 510 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details