Vishay Precision Group Res Metal Film 500 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07500R00GKWF

Description
Res Metal Film 500 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 500 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 500 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07500R00GKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 500 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07500R00GKWF
Res Metal Film 500 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07500R00GKWF
Res Metal Film 500 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 500 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 500 2% T-1 Re5 Vishay - 47P2821 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 500 2% T-1 Re5 Vishay
47P2821
Cmf-07 500 2% T-1 Re5 Vishay 47P2821
CMF-07 500 2% T-1 RE5

CMF-07 500 2% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07500R00GKWF 47P2821
Product Name Res Metal Film 500 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 500 2% T-1 Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details