Vishay Intertechnology, Inc. RES 500 OHM 1/2W 2% AXIAL CMF07500R00GKEB

Description
RES 500ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/2W 2% AXIAL - CMF07500R00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/2W 2% AXIAL
CMF07500R00GKEB
RES 500 OHM 1/2W 2% AXIAL CMF07500R00GKEB
RES 500ohm 1/2W 2% AXIAL

RES 500ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07500R00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07500R00GKEB-ND
Through Hole Resistors CMF07500R00GKEB-ND
500 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07500R00GKEB CMF07500R00GKEB-ND
Product Name RES 500 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details