Vishay Intertechnology, Inc. RES 4.7 OHM 1/2W 5% AXIAL CMF074R7000JLEB

Description
RES 4.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/2W 5% AXIAL - CMF074R7000JLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/2W 5% AXIAL
CMF074R7000JLEB
RES 4.7 OHM 1/2W 5% AXIAL CMF074R7000JLEB
RES 4.7ohm 1/2W 5% AXIAL

RES 4.7ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF074R7000JLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074R7000JLEB-ND
Through Hole Resistors CMF074R7000JLEB-ND
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF074R7000JLEB CMF074R7000JLEB-ND
Product Name RES 4.7 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details