Vishay Intertechnology, Inc. RES 4.7 OHM 1/2W 5% AXIAL CMF074R7000JLBF

Description
RES 4.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/2W 5% AXIAL - CMF074R7000JLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/2W 5% AXIAL
CMF074R7000JLBF
RES 4.7 OHM 1/2W 5% AXIAL CMF074R7000JLBF
RES 4.7ohm 1/2W 5% AXIAL

RES 4.7ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF074R7000JLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074R7000JLBF-ND
Through Hole Resistors CMF074R7000JLBF-ND
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF074R7000JLBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF074R7000JLBF
Through Hole Resistors CMF074R7000JLBF
RES 4.7 OHM 1/2W 5% AXIAL

RES 4.7 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,4.7Ohms,250Wv,5+/-% Tol,-150,150Ppm-Tc Vishay - 40C4404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.7Ohms,250Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
40C4404
Resistor,metal Film,4.7Ohms,250Wv,5+/-% Tol,-150,150Ppm-Tc Vishay 40C4404
Resistor,Metal Film,4.7Ohms,250WV,5 +/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.7Ohms,250WV,5+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF074R7000JLBF CMF074R7000JLBF-ND CMF074R7000JLBF 40C4404
Product Name RES 4.7 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors Resistor,metal Film,4.7Ohms,250Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details