Vishay Intertechnology, Inc. Through Hole Resistors CMF074R7000GLBF

Description
4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF074R7000GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074R7000GLBF-ND
Through Hole Resistors CMF074R7000GLBF-ND
4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF074R7000GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF074R7000GLBF
Vishay/DaleMetal Film Resistors - CMF074R7000GLBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7ohms 2%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7ohms 2%

Supplier's Site
Resistor,metal Film,4.7Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay - 40C4403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.7Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay
40C4403
Resistor,metal Film,4.7Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay 40C4403
Resistor,Metal Film,4.7Ohms,250WV,2 +/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.7Ohms,250WV,2+/-% Tol,-150,150ppm-TC

Supplier's Site
Through Hole Resistors - CMF074R7000GLBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF074R7000GLBF
Through Hole Resistors CMF074R7000GLBF
RES 4.7 OHM 1/2W 2% AXIAL

RES 4.7 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF074R7000GLBF-ND CMF074R7000GLBF 40C4403 CMF074R7000GLBF
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,4.7Ohms,250Wv,2+/-% Tol,-150,150Ppm-Tc Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details