Vishay Intertechnology, Inc. Through Hole Resistors CMF074M7000GNR6

Description
4.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF074M7000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074M7000GNR6-ND
Through Hole Resistors CMF074M7000GNR6-ND
4.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7M OHM 1/2W 2% AXIAL - CMF074M7000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/2W 2% AXIAL
CMF074M7000GNR6
RES 4.7M OHM 1/2W 2% AXIAL CMF074M7000GNR6
RES 4.7Mohm 1/2W 2% AXIAL

RES 4.7Mohm 1/2W 2% AXIAL

Supplier's Site
Resistor,metal Film,4.7Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.7Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4402
Resistor,metal Film,4.7Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4402
Resistor,Metal Film,4.7MOhms,250WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,4.7MOhms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF074M7000GNR6-ND CMF074M7000GNR6 40C4402
Product Name Through Hole Resistors RES 4.7M OHM 1/2W 2% AXIAL Resistor,metal Film,4.7Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details