Vishay Intertechnology, Inc. RES 4.3M OHM 1/2W 5% AXIAL CMF074M3000JKBF

Description
RES 4.3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3M OHM 1/2W 5% AXIAL - CMF074M3000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3M OHM 1/2W 5% AXIAL
CMF074M3000JKBF
RES 4.3M OHM 1/2W 5% AXIAL CMF074M3000JKBF
RES 4.3Mohm 1/2W 5% AXIAL

RES 4.3Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF074M3000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074M3000JKBF-ND
Through Hole Resistors CMF074M3000JKBF-ND
4.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF074M3000JKBF CMF074M3000JKBF-ND
Product Name RES 4.3M OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details