Vishay Intertechnology, Inc. Metal Film Resistors - CMF074K7000JNR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF074K7000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF074K7000JNR6
Metal Film Resistors - CMF074K7000JNR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF074K7000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074K7000JNR6-ND
Through Hole Resistors CMF074K7000JNR6-ND
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 4.7K 5% T-00 Re6 Vishay - 47P2723 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 4.7K 5% T-00 Re6 Vishay
47P2723
Cmf-07 4.7K 5% T-00 Re6 Vishay 47P2723
CMF-07 4.7K 5% T-00 RE6

CMF-07 4.7K 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF074K7000JNR6 CMF074K7000JNR6-ND 47P2723
Product Name Metal Film Resistors - Through Hole Resistors Cmf-07 4.7K 5% T-00 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details