Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 5% AXIAL CMF074K7000JNEK

Description
RES 4.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 5% AXIAL - CMF074K7000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 5% AXIAL
CMF074K7000JNEK
RES 4.7K OHM 1/2W 5% AXIAL CMF074K7000JNEK
RES 4.7Kohm 1/2W 5% AXIAL

RES 4.7Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF074K7000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074K7000JNEK-ND
Through Hole Resistors CMF074K7000JNEK-ND
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 4.7K 5% T-00 Ek E3 Vishay - 47P2722 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 4.7K 5% T-00 Ek E3 Vishay
47P2722
Cmf-07 4.7K 5% T-00 Ek E3 Vishay 47P2722
CMF-07 4.7K 5% T-00 EK e3

CMF-07 4.7K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF074K7000JNEK CMF074K7000JNEK-ND 47P2722
Product Name RES 4.7K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 4.7K 5% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details