Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 5% AXIAL CMF074K7000JNEB

Description
RES 4.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 5% AXIAL - CMF074K7000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 5% AXIAL
CMF074K7000JNEB
RES 4.7K OHM 1/2W 5% AXIAL CMF074K7000JNEB
RES 4.7Kohm 1/2W 5% AXIAL

RES 4.7Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF074K7000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074K7000JNEB-ND
Through Hole Resistors CMF074K7000JNEB-ND
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 4.7K 5% T-00 Eb E3 Vishay - 47P2721 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 4.7K 5% T-00 Eb E3 Vishay
47P2721
Cmf-07 4.7K 5% T-00 Eb E3 Vishay 47P2721
CMF-07 4.7K 5% T-00 EB e3

CMF-07 4.7K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF074K7000JNEB CMF074K7000JNEB-ND 47P2721
Product Name RES 4.7K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 4.7K 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details