Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF074K7000JKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7Kohms 5%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF074K7000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF074K7000JKR6
Vishay/DaleMetal Film Resistors - CMF074K7000JKR6
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7Kohms 5%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7Kohms 5%

Supplier's Site
Through Hole Resistors - 541-CMF074K7000JKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF074K7000JKR6TR-ND
Through Hole Resistors 541-CMF074K7000JKR6TR-ND
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 4.7K 5% T-1 Re6 Vishay - 47P2718 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 4.7K 5% T-1 Re6 Vishay
47P2718
Cmf-07 4.7K 5% T-1 Re6 Vishay 47P2718
CMF-07 4.7K 5% T-1 RE6

CMF-07 4.7K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF074K7000JKR6 541-CMF074K7000JKR6TR-ND 47P2718
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-07 4.7K 5% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details