Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 2% AXIAL CMF074K7000GLEK

Description
RES 4.7Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 2% AXIAL - CMF074K7000GLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 2% AXIAL
CMF074K7000GLEK
RES 4.7K OHM 1/2W 2% AXIAL CMF074K7000GLEK
RES 4.7Kohm 1/2W 2% AXIAL

RES 4.7Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF074K7000GLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074K7000GLEK-ND
Through Hole Resistors CMF074K7000GLEK-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 4.7K 2% T-0 Ek E3 Vishay - 47P2716 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 4.7K 2% T-0 Ek E3 Vishay
47P2716
Cmf-07 4.7K 2% T-0 Ek E3 Vishay 47P2716
CMF-07 4.7K 2% T-0 EK e3

CMF-07 4.7K 2% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF074K7000GLEK CMF074K7000GLEK-ND 47P2716
Product Name RES 4.7K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 4.7K 2% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details