Vishay Intertechnology, Inc. Through Hole Resistors CMF074K7000GLBF

Description
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF074K7000GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074K7000GLBF-ND
Through Hole Resistors CMF074K7000GLBF-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF074K7000GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF074K7000GLBF
Metal Film Resistors - CMF074K7000GLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 4.7K 2% T-0 B14 Vishay - 47P2715 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 4.7K 2% T-0 B14 Vishay
47P2715
Cmf-07 4.7K 2% T-0 B14 Vishay 47P2715
CMF-07 4.7K 2% T-0 B14

CMF-07 4.7K 2% T-0 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF074K7000GLBF-ND CMF074K7000GLBF 47P2715
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 4.7K 2% T-0 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details