Vishay Precision Group Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF074K7000GKR8

Description
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF074K7000GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF074K7000GKR8
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF074K7000GKR8
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 4.7K 2% T-1 Re8 Vishay - 47P2713 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 4.7K 2% T-1 Re8 Vishay
47P2713
Cmf-07 4.7K 2% T-1 Re8 Vishay 47P2713
CMF-07 4.7K 2% T-1 RE8

CMF-07 4.7K 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF074K7000GKR8 47P2713
Product Name Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 4.7K 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers