Vishay Intertechnology, Inc. Metal Film Resistors - CMF074K7000GKEK

Description
Metal Film Resistors - Through Hole CMF-07 4.7K 2% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-07 4.7K 2% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF074K7000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF074K7000GKEK
Metal Film Resistors - CMF074K7000GKEK
Metal Film Resistors - Through Hole CMF-07 4.7K 2% T-1 EK e3

Metal Film Resistors - Through Hole CMF-07 4.7K 2% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF074K7000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074K7000GKEK-ND
Through Hole Resistors CMF074K7000GKEK-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF074K7000GKEK CMF074K7000GKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers