Vishay Intertechnology, Inc. Through Hole Resistors CMF074K7000GKEB

Description
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF074K7000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074K7000GKEB-ND
Through Hole Resistors CMF074K7000GKEB-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF074K7000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF074K7000GKEB
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF074K7000GKEB
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 4.7K 2% T-1 Eb E3 Vishay - 47P2709 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 4.7K 2% T-1 Eb E3 Vishay
47P2709
Cmf-07 4.7K 2% T-1 Eb E3 Vishay 47P2709
CMF-07 4.7K 2% T-1 EB e3

CMF-07 4.7K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF074K7000GKEB-ND CMF074K7000GKEB 47P2709
Product Name Through Hole Resistors Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 4.7K 2% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details