Vishay Precision Group Res Metal Film 47 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0747R000JNR8

Description
Res Metal Film 47 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 47 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF0747R000JNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF0747R000JNR8
Res Metal Film 47 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0747R000JNR8
Res Metal Film 47 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 47 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 47 5% T-00 Re8 Vishay - 47P2758 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 47 5% T-00 Re8 Vishay
47P2758
Cmf-07 47 5% T-00 Re8 Vishay 47P2758
CMF-07 47 5% T-00 RE8

CMF-07 47 5% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0747R000JNR8 47P2758
Product Name Res Metal Film 47 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 47 5% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details