Vishay Intertechnology, Inc. Through Hole Resistors CMF0747R000JNEB

Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0747R000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0747R000JNEB-ND
Through Hole Resistors CMF0747R000JNEB-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF0747R000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF0747R000JNEB
Metal Film Resistors - CMF0747R000JNEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 47 5% T-00 Eb E3 Vishay - 47P2754 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 47 5% T-00 Eb E3 Vishay
47P2754
Cmf-07 47 5% T-00 Eb E3 Vishay 47P2754
CMF-07 47 5% T-00 EB e3

CMF-07 47 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0747R000JNEB-ND CMF0747R000JNEB 47P2754
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 47 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details