Vishay Intertechnology, Inc. RES 47 OHM 1/2W 5% AXIAL CMF0747R000JNBF

Description
RES 47ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W 5% AXIAL - CMF0747R000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 5% AXIAL
CMF0747R000JNBF
RES 47 OHM 1/2W 5% AXIAL CMF0747R000JNBF
RES 47ohm 1/2W 5% AXIAL

RES 47ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0747R000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0747R000JNBF-ND
Through Hole Resistors CMF0747R000JNBF-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4409 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4409
Resistor,metal Film,47Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4409
Resistor,Metal Film,47Ohms,250WV,5+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,47Ohms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0747R000JNBF CMF0747R000JNBF-ND 40C4409
Product Name RES 47 OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,47Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers