Vishay Intertechnology, Inc. RES 47 OHM 1/2W 5% AXIAL CMF0747R000JKEK

Description
RES 47ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W 5% AXIAL - CMF0747R000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 5% AXIAL
CMF0747R000JKEK
RES 47 OHM 1/2W 5% AXIAL CMF0747R000JKEK
RES 47ohm 1/2W 5% AXIAL

RES 47ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0747R000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0747R000JKEK-ND
Through Hole Resistors CMF0747R000JKEK-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 47 5% T-1 Ek E3 Vishay - 47P2753 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 47 5% T-1 Ek E3 Vishay
47P2753
Cmf-07 47 5% T-1 Ek E3 Vishay 47P2753
CMF-07 47 5% T-1 EK e3

CMF-07 47 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0747R000JKEK CMF0747R000JKEK-ND 47P2753
Product Name RES 47 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 47 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details