Vishay Intertechnology, Inc. Metal Film Resistors - CMF0747R000GNBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF0747R000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF0747R000GNBF
Metal Film Resistors - CMF0747R000GNBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF0747R000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0747R000GNBF-ND
Through Hole Resistors CMF0747R000GNBF-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4407
Resistor,metal Film,47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4407
Resistor,Metal Film,47Ohms,250WV,2+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,47Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0747R000GNBF CMF0747R000GNBF-ND 40C4407
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,47Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details