Vishay Intertechnology, Inc. RES 47 OHM 1/2W 2% AXIAL CMF0747R000GKBF

Description
RES 47ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W 2% AXIAL - CMF0747R000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 2% AXIAL
CMF0747R000GKBF
RES 47 OHM 1/2W 2% AXIAL CMF0747R000GKBF
RES 47ohm 1/2W 2% AXIAL

RES 47ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0747R000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0747R000GKBF-ND
Through Hole Resistors CMF0747R000GKBF-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 47 2% T-1 B14 Vishay - 47P2740 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 47 2% T-1 B14 Vishay
47P2740
Cmf-07 47 2% T-1 B14 Vishay 47P2740
CMF-07 47 2% T-1 B14

CMF-07 47 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0747R000GKBF CMF0747R000GKBF-ND 47P2740
Product Name RES 47 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 47 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details