Vishay Precision Group Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07470R00JNWF

Description
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07470R00JNWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07470R00JNWF
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07470R00JNWF
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 470 5% T-00 Re5 Vishay - 47P2791 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470 5% T-00 Re5 Vishay
47P2791
Cmf-07 470 5% T-00 Re5 Vishay 47P2791
CMF-07 470 5% T-00 RE5

CMF-07 470 5% T-00 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07470R00JNWF 47P2791
Product Name Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 470 5% T-00 Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details