Vishay Precision Group Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07470R00JNR8

Description
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07470R00JNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07470R00JNR8
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07470R00JNR8
Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 470 5% T-00 Re8 Vishay - 47P2790 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470 5% T-00 Re8 Vishay
47P2790
Cmf-07 470 5% T-00 Re8 Vishay 47P2790
CMF-07 470 5% T-00 RE8

CMF-07 470 5% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07470R00JNR8 47P2790
Product Name Res Metal Film 470 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 470 5% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details