Vishay Intertechnology, Inc. RES 470 OHM 1/2W 5% AXIAL CMF07470R00JNEB

Description
RES 470ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 5% AXIAL - CMF07470R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 5% AXIAL
CMF07470R00JNEB
RES 470 OHM 1/2W 5% AXIAL CMF07470R00JNEB
RES 470ohm 1/2W 5% AXIAL

RES 470ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07470R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470R00JNEB-ND
Through Hole Resistors CMF07470R00JNEB-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 470 5% T-00 Eb E3 Vishay - 47P2786 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470 5% T-00 Eb E3 Vishay
47P2786
Cmf-07 470 5% T-00 Eb E3 Vishay 47P2786
CMF-07 470 5% T-00 EB e3

CMF-07 470 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470R00JNEB CMF07470R00JNEB-ND 47P2786
Product Name RES 470 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 470 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details