Vishay Intertechnology, Inc. RES 470 OHM 1/2W 5% AXIAL CMF07470R00JNEA

Description
RES 470ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 5% AXIAL - CMF07470R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 5% AXIAL
CMF07470R00JNEA
RES 470 OHM 1/2W 5% AXIAL CMF07470R00JNEA
RES 470ohm 1/2W 5% AXIAL

RES 470ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07470R00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470R00JNEA-ND
Through Hole Resistors CMF07470R00JNEA-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 470 5% T-00 Ea E3 Vishay - 47P2785 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470 5% T-00 Ea E3 Vishay
47P2785
Cmf-07 470 5% T-00 Ea E3 Vishay 47P2785
CMF-07 470 5% T-00 EA e3

CMF-07 470 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470R00JNEA CMF07470R00JNEA-ND 47P2785
Product Name RES 470 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 470 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details