Vishay Precision Group Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07470R00GNR8

Description
Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07470R00GNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07470R00GNR8
Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07470R00GNR8
Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 470 2% T-00 Re8 Vishay - 47P2781 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470 2% T-00 Re8 Vishay
47P2781
Cmf-07 470 2% T-00 Re8 Vishay 47P2781
CMF-07 470 2% T-00 RE8

CMF-07 470 2% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07470R00GNR8 47P2781
Product Name Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 470 2% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details