Vishay Intertechnology, Inc. RES 470 OHM 1/2W 2% AXIAL CMF07470R00GNR6

Description
RES 470ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 2% AXIAL - CMF07470R00GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 2% AXIAL
CMF07470R00GNR6
RES 470 OHM 1/2W 2% AXIAL CMF07470R00GNR6
RES 470ohm 1/2W 2% AXIAL

RES 470ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07470R00GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470R00GNR6-ND
Through Hole Resistors CMF07470R00GNR6-ND
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,470Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4414 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4414
Resistor,metal Film,470Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4414
Resistor,Metal Film,470Ohms,250WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,470Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470R00GNR6 CMF07470R00GNR6-ND 40C4414
Product Name RES 470 OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,470Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers